AC Fans AC Fan for Harsh Environment, All Metal, 172x150x51mm, 115VAC, 160CFM, 32W, 48dBA, 2400RPM, Dual Ball Bearing, Terminals, IP55 Rated
AC FAN, 160CFM, 32W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:160CFM; Noise Rating:48dB RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA172SAP-11-2TB1855-ND | OA172SAP-11-2TB1855 | 36AJ7270 |
| Product Name | AC Fans | AC Fans | Ac Fan, 160Cfm, 32W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 160 SCFM (272 m³/hr) | 160 SCFM (272 m³/hr) | |
| Maximum Static Pressure | 0.3800 in H2O (0.7100 Torr) | ||
| Maximum Sound Level | 48 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |