ORION Fans AC Fans OA172SAP-11-2TB

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1039-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 170.0 CFM (4.76m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 170Cfm, 42Db, 20W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2386 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 170Cfm, 42Db, 20W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2386
Axial Fan, Ball, 170Cfm, 42Db, 20W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2386
AXIAL FAN, BALL, 170CFM, 42DB, 20W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 170CFM, 42DB, 20W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 115VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 172x150x51mm, 115VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
FAN AC 172X51 115V BALL, 170cfm - OA172SAP-11-2TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 115V BALL, 170cfm
OA172SAP-11-2TB
FAN AC 172X51 115V BALL, 170cfm OA172SAP-11-2TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAP-11-2TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172SAP-11-2TB
Fans, Thermal Management - Fans - AC Fans OA172SAP-11-2TB
FAN AXIAL 172X50.8MM 115VAC TERM

FAN AXIAL 172X50.8MM 115VAC TERM

Supplier's Site
FAN, AC, 110VAC, 20 WATTS, 2400 RPM, 170 CFM, 35 DB - 70103343 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, AC, 110VAC, 20 WATTS, 2400 RPM, 170 CFM, 35 DB
70103343
FAN, AC, 110VAC, 20 WATTS, 2400 RPM, 170 CFM, 35 DB 70103343
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1039-ND 89AH2386 OA172SAP-11-2TB OA172SAP-11-2TB OA172SAP-11-2TB 70103343
Product Name AC Fans Axial Fan, Ball, 170Cfm, 42Db, 20W, 115V; Nominal Rated Voltage Ac Orion Fans AC Fans FAN AC 172X51 115V BALL, 170cfm Fans, Thermal Management - Fans - AC Fans FAN, AC, 110VAC, 20 WATTS, 2400 RPM, 170 CFM, 35 DB
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr)
Maximum Static Pressure 0.4900 in H2O (0.9155 Torr) 0.5500 in H2O (1.03 Torr)
Maximum Sound Level 42 dbA 42 dbA 35 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details