ORION Fans AC Fans OA172SAP-11-1WB

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1038-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 115VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 172x150x51mm, 115VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
AC fan, 172x 150x51mm, 120V, high speed, 12 Inch lead wires, Ball bearing, Black - 70103328 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC fan, 172x 150x51mm, 120V, high speed, 12 Inch lead wires, Ball bearing, Black
70103328
AC fan, 172x 150x51mm, 120V, high speed, 12 Inch lead wires, Ball bearing, Black 70103328
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7267 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7267
Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7267
AC FAN, 235CFM, 35W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB RoHS Compliant: Yes

AC FAN, 235CFM, 35W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAP-11-1WB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172SAP-11-1WB
Fans, Thermal Management - Fans - AC Fans OA172SAP-11-1WB
FAN AXIAL 172X50.8MM 115VAC WIRE

FAN AXIAL 172X50.8MM 115VAC WIRE

Supplier's Site
FAN AC 172X51 115V BALL, 235cfm - OA172SAP-11-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 115V BALL, 235cfm
OA172SAP-11-1WB
FAN AC 172X51 115V BALL, 235cfm OA172SAP-11-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1038-ND OA172SAP-11-1WB 70103328 36AJ7267 OA172SAP-11-1WB OA172SAP-11-1WB
Product Name AC Fans AC Fans AC fan, 172x 150x51mm, 120V, high speed, 12 Inch lead wires, Ball bearing, Black Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans FAN AC 172X51 115V BALL, 235cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr) 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 52 dbA 50 dbA 52 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
4020-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
Axial Fans - 2557291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.54 SCFM (36.62 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details