ORION Fans AC Fans OA172SAP-11-1TB

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1036-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, Ball, 235Cfm, 52Db, 35W, 115V; Nominal Rated Voltage Ac Orion Fans - 89AH2383 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 235Cfm, 52Db, 35W, 115V; Nominal Rated Voltage Ac Orion Fans
89AH2383
Axial Fan, Ball, 235Cfm, 52Db, 35W, 115V; Nominal Rated Voltage Ac Orion Fans 89AH2383
AXIAL FAN, BALL, 235CFM, 52DB, 35W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 235CFM, 52DB, 35W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dBA RoHS Compliant: Yes

Supplier's Site Datasheet
ORIN Axial - OA172SAP-11-1TB - Galco Industrial Electronics
Madison Heights, MI, United States
Fan AC 172X51 115V Ball

Fan AC 172X51 115V Ball

Supplier's Site
FAN AC 172X51 115V BALL, 235cfm - OA172SAP-11-1TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 115V BALL, 235cfm
OA172SAP-11-1TB
FAN AC 172X51 115V BALL, 235cfm OA172SAP-11-1TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x150x51mm, 115VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 172x150x51mm, 115VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172SAP-11-1TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA172SAP-11-1TB
Fans, Thermal Management - Fans - AC Fans OA172SAP-11-1TB
FAN AXIAL 172X50.8MM 115VAC TERM

FAN AXIAL 172X50.8MM 115VAC TERM

Supplier's Site
AC fan, 172x 150x51mm, 120V, high speed, terminals, Ball bearing - 70103329 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC fan, 172x 150x51mm, 120V, high speed, terminals, Ball bearing
70103329
AC fan, 172x 150x51mm, 120V, high speed, terminals, Ball bearing 70103329
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1036-ND 89AH2383 OA172SAP-11-1TB OA172SAP-11-1TB OA172SAP-11-1TB OA172SAP-11-1TB 70103329
Product Name AC Fans Axial Fan, Ball, 235Cfm, 52Db, 35W, 115V; Nominal Rated Voltage Ac Orion Fans ORIN Axial FAN AC 172X51 115V BALL, 235cfm AC Fans Fans, Thermal Management - Fans - AC Fans AC fan, 172x 150x51mm, 120V, high speed, terminals, Ball bearing
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr) 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 52 dbA 52 dbA 50 dbA
Nominal Voltage 115 volts 115 volts 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
5010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0819 to ? in H2O (0.1530 to ? Torr)
Maximum Sound Level 25.85 dbA
View Details