Fan Tubeaxial 230VAC Square - 209mm L x 209mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals or 2 Wire Leads
FAN AXIAL 209X101.3MM 230VAC
AC Fans Louvered Filter Fan Slide Guard Kit with 172mm Fan Installed, 209x97.3mm, 230VAC, 235CFM, 35W, 52dBA, 3200RPM, IP54 Rated
LOUVERED FILTER FAN HINGED GUARD KIT WITH 172 MM FAN INSTALLED, 230V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1753-ND | OA172LFGS221T | OA172LFGS221T | 36AJ7259 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Louvered Filter Fan Hinged Guard Kit With 172 Mm Fan Installed, 230V Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | ||
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | |||
| Maximum Sound Level | 52 dbA | 52 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |