Fan Tubeaxial 120VAC Square - 209mm L x 209mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals or 2 Wire Leads
AC Fans Louvered Filter Fan Slide Guard Kit with 254mm Fan Installed, 209x97.3mm, 115VAC, 300CFM, 50W, 61dBA, 3300RPM, IP54 Rated
FAN AXIAL 209X101.3MM 120VAC
LOUVERED FILTER FAN GUARD KIT WITH 254 MM FAN INSTALLED, 547 CFM. 115V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1756-ND | OA172LFGS111TXC | OA172LFGS111TXC | 36AJ7258 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Louvered Filter Fan Guard Kit With 254 Mm Fan Installed, 547 Cfm. 115V Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | ||
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | |||
| Maximum Sound Level | 61 dbA | 61 dbA | ||
| Nominal Voltage | 120 volts | 120 volts |