Fan Tubeaxial 230VAC Square - 207mm L x 207mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals or 2 Wire Leads
LOUVERED FILTER FAN GUARD KIT WITH 225 MM FAN INSTALLED, 230V
FAN AXIAL 207X112.3MM 230VAC
AC Fans Louvered Filter Fan Hinged Guard Kit with 225mm Fan Installed, 207x112.3mm, 230VAC, 235CFM, 35W, 52dBA, 3200RPM, IP54 Rated
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1755-ND | 36AJ7255 | OA172LFGH221T | OA172LFGH221T |
| Product Name | AC Fans | Louvered Filter Fan Guard Kit With 225 Mm Fan Installed, 230V Orion Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | ||
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | |||
| Maximum Sound Level | 52 dbA | 52 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |