Fan Tubeaxial 120VAC Square - 207mm L x 207mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals or 2 Wire Leads
LOUVERED FILTER FAN SLIDE GUARD KIT WITH 225 MM FAN INSTALLED, 115V
FAN AXIAL 207X112.3MM 120VAC
AC Fans Louvered Filter Fan Hinged Guard Kit with 225mm Fan Installed, 207x112.3mm, 115VAC, 300CFM, 50W, 61dBA, 3300RPM, IP54 Rated
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1758-ND | 36AJ7254 | OA172LFGH111TXC | OA172LFGH111TXC |
| Product Name | AC Fans | Louvered Filter Fan Slide Guard Kit With 225 Mm Fan Installed, 115V Orion Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | ||
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | |||
| Maximum Sound Level | 61 dbA | 61 dbA | ||
| Nominal Voltage | 120 volts | 120 volts |