Fan Tubeaxial 115VAC Square - 207mm L x 207mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals or 2 Wire Leads
FAN AXIAL 207X112.3MM 115VAC
LOUVERED FILTER FAN GUARD KIT WITH 225 MM FAN INSTALLED, 115V
AC Fans Louvered Filter Fan Hinged Guard Kit with 225mm Fan Installed, 207x112.3mm, 115VAC, 235CFM, 35W, 52dBA, 3200RPM, IP54 Rated
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1754-ND | OA172LFGH111T | 36AJ7253 | OA172LFGH111T |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Louvered Filter Fan Guard Kit With 225 Mm Fan Installed, 115V Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | ||
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | |||
| Maximum Sound Level | 52 dbA | 52 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |