Fan Tubeaxial 230VAC Square - 204mm L x 204mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals
AC Fans Louvered Filter Fan Snap-On Guard Kit with 109mm Fan Installed, 204x77.5mm, 230VAC, 300CFM, 50W, 61dBA, 3300RPM, IP54 Rated
FAN AXIAL 204X77.5MM 230VAC TERM
LOUVERED FILTER FAN HINGED GUARD KIT WITH 109 MM FAN INSTALLED, 230V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA172LFG221TXC-ND | OA172LFG221TXC | OA172LFG221TXC | 36AJ7263 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Louvered Filter Fan Hinged Guard Kit With 109 Mm Fan Installed, 230V Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | ||
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | |||
| Maximum Sound Level | 61 dbA | 61 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |