Fan Tubeaxial 230VAC Square - 204mm L x 204mm H Ball 235.0 CFM (6.58m³/min) 2 Terminals
FAN AXIAL 204X77.5MM 230VAC TERM
AC Fans Louvered Filter Fan Snap-On Guard Kit with 109mm Fan Installed, 204x77.5mm, 230VAC, 235CFM, 35W, 52dBA, 3200RPM, IP54 Rated
LOUVERED FILTER FAN SLIDE GUARD KIT WITH 109 MM FAN INSTALLED, 230V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1590-ND | OA172LFG221T | OA172LFG221T | 36AJ7262 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Louvered Filter Fan Slide Guard Kit With 109 Mm Fan Installed, 230V Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | ||
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | |||
| Maximum Sound Level | 52 dbA | 52 dbA | ||
| Nominal Voltage | 230 volts | 230 volts |