Fan Tubeaxial 120VAC Square - 204mm L x 204mm H Ball 300.0 CFM (8.40m³/min) 2 Terminals
LOUVERED FILTER FAN HINGED GUARD KIT WITH 109 MM FAN INSTALLED, 115V
AC Fans Louvered Filter Fan Snap-On Guard Kit with 109mm Fan Installed, 204x77.5mm, 120VAC, 300CFM, 50W, 61dBA, 3300RPM, IP54 Rated
FAN AXIAL 204X77.5MM 120VAC TERM
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA172LFG111TXC-ND | 36AJ7261 | OA172LFG111TXC | OA172LFG111TXC |
| Product Name | AC Fans | Louvered Filter Fan Hinged Guard Kit With 109 Mm Fan Installed, 115V Orion Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 300 SCFM (510 m³/hr) | 300 SCFM (510 m³/hr) | ||
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | |||
| Maximum Sound Level | 61 dbA | 61 dbA | ||
| Nominal Voltage | 120 volts | 120 volts |