ORION Fans AC Fans OA172EC-UR-1WB

Description
Fan Tubeaxial 110/220VAC Rectangular/Rounded - 172mm L x 152mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 110/220VAC Rectangular/Rounded - 172mm L x 152mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172EC-UR-1WB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 110/220VAC Rectangular/Rounded - 172mm L x 152mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads

Fan Tubeaxial 110/220VAC Rectangular/Rounded - 172mm L x 152mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans - 91AH9586 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
91AH9586
Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans 91AH9586
AXIAL FAN, BALL, 172MM, 220CFM, WIRELEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 172MM, 220CFM, WIRELEAD; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51.6mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172EC-UR-1WB-ND 91AH9586
Product Name AC Fans Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr) 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.8000 in H2O (1.49 Torr)
Maximum Sound Level 55 dbA
Nominal Voltage 110 to 220 volts 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Led 025 Extension Cable, Dc, 1M W/ 2 Connectors, Vde Stego - 24T1318 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details
Axial Fans - 2804596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.46 SCFM (36.48 m³/hr)
Nominal Voltage 12 volts
View Details