ORION Fans AC Fans OA172EC-22-1TBIP68A

Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1822-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals

Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172EC-22-1TBIP68A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172EC-22-1TBIP68A
Fans, Thermal Management - Fans - AC Fans OA172EC-22-1TBIP68A
FAN 172X150X51MM 230VAC IP68ATEX

FAN 172X150X51MM 230VAC IP68ATEX

Supplier's Site
Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans - 91AH9592 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
91AH9592
Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans 91AH9592
AXIAL FAN, BALL, 172MM, 220CFM, TERMINAL; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; Noise Rating:57dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 172MM, 220CFM, TERMINAL; Nominal Rated Voltage AC:230V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; Noise Rating:57dBA RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans Electronically Commutated (EC) Fan, 172x150x51mm, 230VAC, 220CFM, 15W, 57dBA, 3000RPM, Dual Ball Bearing, Terminals, IP68 ATEX Rated

AC Fans Electronically Commutated (EC) Fan, 172x150x51mm, 230VAC, 220CFM, 15W, 57dBA, 3000RPM, Dual Ball Bearing, Terminals, IP68 ATEX Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1822-ND OA172EC-22-1TBIP68A 91AH9592 OA172EC-22-1TBIP68A
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr) 220 SCFM (374 m³/hr) 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.6200 in H2O (1.16 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
3 suppliers
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details