ORION Fans AC Fans OA172EC-11-1WBIP68A

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1819-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans - 91AH9590 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans
91AH9590
Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans 91AH9590
AXIAL FAN, BALL, 172MM, 220CFM, WIRELEAD; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; Noise Rating:57dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 172MM, 220CFM, WIRELEAD; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; Noise Rating:57dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172EC-11-1WBIP68A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172EC-11-1WBIP68A
Fans, Thermal Management - Fans - AC Fans OA172EC-11-1WBIP68A
FAN 172X150X51MM 115VAC IP68ATEX

FAN 172X150X51MM 115VAC IP68ATEX

Supplier's Site
AC Fans Electronically Commutated (EC) Fan, 172x150x51mm, 115VAC, 220CFM, 15W, 57dBA, 3000RPM, Dual Ball Bearing, 2 Wire Leads, IP68 ATEX Rated

AC Fans Electronically Commutated (EC) Fan, 172x150x51mm, 115VAC, 220CFM, 15W, 57dBA, 3000RPM, Dual Ball Bearing, 2 Wire Leads, IP68 ATEX Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1819-ND 91AH9590 OA172EC-11-1WBIP68A OA172EC-11-1WBIP68A
Product Name AC Fans Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans Fans, Thermal Management - Fans - AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr) 220 SCFM (374 m³/hr) 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.6200 in H2O (1.16 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PTF60700LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers