Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Wire Leads
FAN EC 172X150X51MM 115VAC
AC Fans Electronically Commutated (EC) Fan, 172x150x51mm, 115VAC, 220CFM, 15W, 57dBA, 3000RPM, Dual Ball Bearing, 2 Wire Leads
AXIAL FAN, BALL, 172MM, 220CFM, WIRELEAD; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; Noise Rating:57dBA RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1815-ND | OA172EC-11-1WB | OA172EC-11-1WB | 91AH9589 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, Ball, 172Mm, 220Cfm, Wirelead; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 220 SCFM (374 m³/hr) | 220 SCFM (374 m³/hr) | 220 SCFM (374 m³/hr) | |
| Maximum Static Pressure | 0.6200 in H2O (1.16 Torr) | |||
| Maximum Sound Level | 57 dbA | 57 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |