ORION Fans AC Fans OA172EC-11-1TB

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1816-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 220.0 CFM (6.16m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans Electronically Commutated (EC) Fan, 172x150x51mm, 115VAC, 220CFM, 15W, 57dBA, 3000RPM, Dual Ball Bearing, Terminals

AC Fans Electronically Commutated (EC) Fan, 172x150x51mm, 115VAC, 220CFM, 15W, 57dBA, 3000RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172EC-11-1TB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172EC-11-1TB
Fans, Thermal Management - Fans - AC Fans OA172EC-11-1TB
FAN EC 172X150X51MM 115VAC 220 C

FAN EC 172X150X51MM 115VAC 220 C

Supplier's Site
Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans - 91AH9587 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
91AH9587
Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans 91AH9587
AXIAL FAN, BALL, 172MM, 220CFM, TERMINAL; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; Noise Rating:57dBA RoHS Compliant: Yes

AXIAL FAN, BALL, 172MM, 220CFM, TERMINAL; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:220CFM; Noise Rating:57dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1816-ND OA172EC-11-1TB OA172EC-11-1TB 91AH9587
Product Name AC Fans AC Fans Fans, Thermal Management - Fans - AC Fans Axial Fan, Ball, 172Mm, 220Cfm, Terminal; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr) 220 SCFM (374 m³/hr) 220 SCFM (374 m³/hr)
Maximum Static Pressure 0.6200 in H2O (1.16 Torr)
Maximum Sound Level 57 dbA 57 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4020-5 Series 1.25 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details