ORION Fans AC Fans OA172AP-22-3WB1855

Description
230VAC 172X172X51MM METAL
Request a Quote Datasheet
Description
230VAC 172X172X51MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172AP-22-3WB1855-ND - DigiKey
Thief River Falls, MN, United States
230VAC 172X172X51MM METAL

230VAC 172X172X51MM METAL

Buy Now Datasheet
Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7252 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7252
Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7252
AC FAN, 110CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:36dB; Power Rating:20W RoHS Compliant: Yes

AC FAN, 110CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:36dB; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 230VAC, 110CFM, 20W, 36dBA, 1600RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 230VAC, 110CFM, 20W, 36dBA, 1600RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172AP-22-3WB1855-ND 36AJ7252 OA172AP-22-3WB1855
Product Name AC Fans Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 36 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
0.59 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB208N - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6003 SCFM (1.02 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details