ORION Fans OA172 Series OA172AP-22-3( )B

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA172 Series - OA172AP-22-3( )B - ORION Fans
Dallas, TX, USA
OA172 Series
OA172AP-22-3( )B
OA172 Series OA172AP-22-3( )B
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires or Terminals

Motor Capacitor dirve, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA172AP-22-3( )B
Product Name OA172 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Sound Level 44 dbA
View Details