ORION Fans AC Fans OA172AP-22-2WB

Description
230VAC 172X172X51MM
Request a Quote Datasheet
Description
230VAC 172X172X51MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172AP-22-2WB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 172X172X51MM

230VAC 172X172X51MM

Buy Now Datasheet
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7247 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7247
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7247
AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x51mm, 230VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 172x51mm, 230VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN AC 172X51 220V BALL, 170cfm - OA172AP-22-2WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 220V BALL, 170cfm
OA172AP-22-2WB
FAN AC 172X51 220V BALL, 170cfm OA172AP-22-2WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172AP-22-2WB-ND 36AJ7247 OA172AP-22-2WB OA172AP-22-2WB
Product Name AC Fans Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans AC Fans FAN AC 172X51 220V BALL, 170cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr)
Maximum Static Pressure 0.4900 in H2O (0.9155 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 230 volts 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Axial Fan - 380DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.1 SCFM (17.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details