ORION Fans AC Fans OA172AP-22-2TB1855

Description
230VAC 172X172X51MM METAL
Request a Quote Datasheet
Description
230VAC 172X172X51MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172AP-22-2TB1855-ND - DigiKey
Thief River Falls, MN, United States
230VAC 172X172X51MM METAL

230VAC 172X172X51MM METAL

Buy Now Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 230VAC, 155CFM, 32W, 48dBA, 2300RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 230VAC, 155CFM, 32W, 48dBA, 2300RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet
Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7246 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7246
Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7246
AC FAN, 155CFM, 32W, 2300RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:155CFM; Noise Rating:48dB; Power Rating:32W RoHS Compliant: Yes

AC FAN, 155CFM, 32W, 2300RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:155CFM; Noise Rating:48dB; Power Rating:32W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172AP-22-2TB1855-ND OA172AP-22-2TB1855 36AJ7246
Product Name AC Fans AC Fans Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr) 155 SCFM (263 m³/hr)
Maximum Static Pressure 0.3700 in H2O (0.6913 Torr)
Maximum Sound Level 48 dbA
Nominal Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Fan Accessories Qualtek Electronics - 17B6479 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details