Fan Tubeaxial 230VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Terminals
AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 172X51MM 230VAC TERM
AC Fans AC Fan, 172x51mm, 230VAC, 170CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Terminals
| DigiKey | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1035-ND | 36AJ7245 | OA172AP-22-2TB | OA172AP-22-2TB | OA172AP-22-2TB |
| Product Name | AC Fans | Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 172X51 220V BALL, 170cfm | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 170 SCFM (289 m³/hr) | 170 SCFM (289 m³/hr) | 170 SCFM (289 m³/hr) | 170 SCFM (289 m³/hr) | |
| Maximum Static Pressure | 0.4900 in H2O (0.9155 Torr) | ||||
| Maximum Sound Level | 42 dbA | 42 dbA | |||
| Nominal Voltage | 230 volts | 230 volts | 220 volts | 230 volts |