ORION Fans AC Fans OA172AP-22-1WB

Description
Fan Tubeaxial 230VAC Round - 172mm Dia Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 230VAC Round - 172mm Dia Ball 235.0 CFM (6.58m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-1034-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 230VAC Round - 172mm Dia Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Fan Tubeaxial 230VAC Round - 172mm Dia Ball 235.0 CFM (6.58m³/min) 2 Wire Leads

Buy Now Datasheet
AC fan, 172 x 51mm, 220V, high speed, 12 Inch lead wires, ball bearing - 70103334 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC fan, 172 x 51mm, 220V, high speed, 12 Inch lead wires, ball bearing
70103334
AC fan, 172 x 51mm, 220V, high speed, 12 Inch lead wires, ball bearing 70103334
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TüV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series. Features: Aluminum Die Cast Frames Low Noise 60,000 Hour Life Expectancy UL, cUL, TüV, and VDE Standards Super Efficient Exceptional Value

Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:

  • Aluminum Die Cast Frames
  • Low Noise
  • 60,000 Hour Life Expectancy
  • UL, cUL, TÜV, and VDE Standards
  • Super Efficient
  • Exceptional Value
Supplier's Site
FAN AC 172X51 220V BALL, 235cfm - OA172AP-22-1WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 220V BALL, 235cfm
OA172AP-22-1WB
FAN AC 172X51 220V BALL, 235cfm OA172AP-22-1WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x51mm, 230VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 172x51mm, 230VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172AP-22-1WB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
OA172AP-22-1WB
Fans, Thermal Management - Fans - AC Fans OA172AP-22-1WB
FAN AXIAL 172X51MM 230VAC WIRE

FAN AXIAL 172X51MM 230VAC WIRE

Supplier's Site
Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7243 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7243
Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7243
AC FAN, 235CFM, 35W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; Power Rating:35W RoHS Compliant: Yes

AC FAN, 235CFM, 35W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; Power Rating:35W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1034-ND 70103334 OA172AP-22-1WB OA172AP-22-1WB OA172AP-22-1WB 36AJ7243
Product Name AC Fans AC fan, 172 x 51mm, 220V, high speed, 12 Inch lead wires, ball bearing FAN AC 172X51 220V BALL, 235cfm AC Fans Fans, Thermal Management - Fans - AC Fans Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr) 235 SCFM (399 m³/hr)
Maximum Static Pressure 0.7000 in H2O (1.31 Torr) 0.7000 in H2O (1.31 Torr)
Maximum Sound Level 52 dbA 50 dbA 52 dbA
Nominal Voltage 230 volts 220 volts 220 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6015-9 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015X48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1776 to ? in H2O (0.3317 to ? Torr)
Maximum Sound Level 33.4 dbA
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details