ORION Fans
AC Fans
OA172AP-22-1TBXC
Description
230VAC 172X51MM XC
Request a Quote
Email Supplier
Datasheet
Description
230VAC 172X51MM XC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
1053-OA172AP-22-1TBXC-ND |
|
Product Name
|
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
293 SCFM (498 m³/hr)
|
|
Maximum Static Pressure
|
0.7800 in H2O (1.46 Torr)
|
|
Maximum Sound Level
|
61 dbA
|
|
Nominal Voltage
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
14.66 inch (372 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details