Fan Tubeaxial 230VAC Round - 172mm Dia Ball 215.0 CFM (6.02m³/min) 2 Terminals
FAN AXIAL 172X51MM 230VAC TERM
AC FAN, 215CFM, 42W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:215CFM; Noise Rating:59dB; Power Rating:42W RoHS Compliant: Yes
AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 230VAC, 215CFM, 42W, 59dBA, 3200RPM, Dual Ball Bearing, Terminals, IP55 Rated
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1524-ND | OA172AP-22-1TB1855 | 36AJ7242 | OA172AP-22-1TB1855 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Fan, 215Cfm, 42W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 215 SCFM (365 m³/hr) | 215 SCFM (365 m³/hr) | 215 SCFM (365 m³/hr) | |
| Maximum Static Pressure | 0.5100 in H2O (0.9528 Torr) | |||
| Maximum Sound Level | 59 dbA | 59 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |