115VAC 172X172X51MM METAL
AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 115VAC, 110CFM, 20W, 36dBA, 1600RPM, Dual Ball Bearing, Wire Leads, IP55 Rated
AC FAN, 110CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:36dB; Power Rating:20W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OA172AP-11-3WB1855-ND | OA172AP-11-3WB1855 | 36AJ7240 |
| Product Name | AC Fans | AC Fans | Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 110 SCFM (187 m³/hr) | 110 SCFM (187 m³/hr) | |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) | ||
| Maximum Sound Level | 36 dbA | ||
| Nominal Voltage | 115 volts | 115 volts |