ORION Fans AC Fans OA172AP-11-3WB

Description
115VAC 172X172X51MM
Request a Quote Datasheet
Description
115VAC 172X172X51MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172AP-11-3WB-ND - DigiKey
Thief River Falls, MN, United States
115VAC 172X172X51MM

115VAC 172X172X51MM

Buy Now Datasheet
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7239 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7239
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7239
AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB; Power Rating:16W RoHS Compliant: Yes

AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB; Power Rating:16W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 172X51 115V BALL, 106cfm - OA172AP-11-3WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 172X51 115V BALL, 106cfm
OA172AP-11-3WB
FAN AC 172X51 115V BALL, 106cfm OA172AP-11-3WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x51mm, 115VAC, 135CFM, 16W, 33dBA, 1800RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 172x51mm, 115VAC, 135CFM, 16W, 33dBA, 1800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172AP-11-3WB-ND 36AJ7239 OA172AP-11-3WB OA172AP-11-3WB
Product Name AC Fans Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 172X51 115V BALL, 106cfm AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr) 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 299DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details