ORION Fans AC Fans OA172AP-11-3TB1855

Description
115VAC 172X172X51MM METAL
Request a Quote Datasheet
Description
115VAC 172X172X51MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172AP-11-3TB1855-ND - DigiKey
Thief River Falls, MN, United States
115VAC 172X172X51MM METAL

115VAC 172X172X51MM METAL

Buy Now Datasheet
Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7238 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7238
Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7238
AC FAN, 110CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:36dB; Power Rating:20W RoHS Compliant: Yes

AC FAN, 110CFM, 20W, 1600RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:110CFM; Noise Rating:36dB; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 115VAC, 110CFM, 20W, 36dBA, 1600RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 115VAC, 110CFM, 20W, 36dBA, 1600RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172AP-11-3TB1855-ND 36AJ7238 OA172AP-11-3TB1855
Product Name AC Fans Ac Fan, 110Cfm, 20W, 1600Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 SCFM (187 m³/hr) 110 SCFM (187 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 36 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF33000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010DAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers