ORION Fans OA172 Series OA172AP-11-3( )B

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA172 Series - OA172AP-11-3( )B - ORION Fans
Dallas, TX, USA
OA172 Series
OA172AP-11-3( )B
OA172 Series OA172AP-11-3( )B
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires or Terminals Motor Capacitor dirve, impedance and thermally protected

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires or Terminals

Motor Capacitor dirve, impedance and thermally protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA172AP-11-3( )B
Product Name OA172 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Maximum Static Pressure 0.3100 in H2O (0.5792 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

8015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers