ORION Fans AC Fans OA172AP-11-2TB1855

Description
115VAC 172X172X51MM METAL
Request a Quote Datasheet
Description
115VAC 172X172X51MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172AP-11-2TB1855-ND - DigiKey
Thief River Falls, MN, United States
115VAC 172X172X51MM METAL

115VAC 172X172X51MM METAL

Buy Now Datasheet
Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7234 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7234
Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7234
AC FAN, 155CFM, 32W, 2300RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:155CFM; Noise Rating:48dB; Power Rating:32W RoHS Compliant: Yes

AC FAN, 155CFM, 32W, 2300RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:155CFM; Noise Rating:48dB; Power Rating:32W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 115VAC, 155CFM, 32W, 48dBA, 2300RPM, Dual Ball Bearing, Terminals, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 172x51mm, 115VAC, 155CFM, 32W, 48dBA, 2300RPM, Dual Ball Bearing, Terminals, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172AP-11-2TB1855-ND 36AJ7234 OA172AP-11-2TB1855
Product Name AC Fans Ac Fan, 155Cfm, 32W, 2300Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr) 155 SCFM (263 m³/hr)
Maximum Static Pressure 0.3700 in H2O (0.6913 Torr)
Maximum Sound Level 48 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
4015-5 Series 1.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015Y05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2303 to ? in H2O (0.4303 to ? Torr)
Maximum Sound Level 28.3 dbA
View Details
Ac Receptacles Qualtek Electronics - 17B7255 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-31561 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
Nominal Voltage 115 volts
View Details