Fan Tubeaxial 115VAC Round - 172mm Dia Ball 235.0 CFM (6.58m³/min) 2 Terminals
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
FAN AXIAL 172X51MM 115VAC TERM
AC Fans AC Fan, 172x51mm, 115VAC, 235CFM, 35W, 52dBA, 3200RPM, Dual Ball Bearing, Terminals
AXIAL FAN, BALL, 235CFM, 52DB, 35W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dBA; Power Rating:35W RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1029-ND | 70103333 | OA172AP-11-1TB | OA172AP-11-1TB | 89AH2381 | OA172AP-11-1TB | OA172AP-11-1TB |
| Product Name | AC Fans | AC fan, 172 x 51mm, 120V, high speed, terminals, ball bearing | Fans, Thermal Management - Fans - AC Fans | AC Fans | Axial Fan, Ball, 235Cfm, 52Db, 35W, 115V; Nominal Rated Voltage Ac Orion Fans | FAN AC 172X51 115V BALL, 235cfm | ORIN Axial |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | ||
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | 0.7000 in H2O (1.31 Torr) | |||||
| Maximum Sound Level | 52 dbA | 50 dbA | 52 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |