Fan Tubeaxial 230VAC Round - 172mm Dia Ball 235.0 CFM (6.58m³/min) 2 Terminals
AC Fans AC Fan, 172x51mm, 230VAC, 235CFM, 46dBA, 35W, Natural Color, Ball Bearing, Terminals
FAN AXIAL 172X50.8MM 230VAC TERM
AC FAN, 235CFM, 35W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; Power Rating:35W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA172AN-22-1TB-ND | OA172AN-22-1TB | OA172AN-22-1TB | 36AJ7227 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | |
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | |||
| Maximum Sound Level | 52 dbA | 52 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |