ORION Fans AC Fans OA172AN-11-3WB

Description
115VAC 172X172X51MM
Request a Quote Datasheet
Description
115VAC 172X172X51MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA172AN-11-3WB-ND - DigiKey
Thief River Falls, MN, United States
115VAC 172X172X51MM

115VAC 172X172X51MM

Buy Now Datasheet
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7226 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7226
Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7226
AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB; Power Rating:16W RoHS Compliant: Yes

AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB; Power Rating:16W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA172AN-11-3WB-ND 36AJ7226
Product Name AC Fans Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr) 135 SCFM (229 m³/hr)
Maximum Static Pressure 0.4300 in H2O (0.8034 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details