Fan Tubeaxial 115VAC Round - 172mm Dia Ball 135.0 CFM (3.78m³/min) 2 Terminals
AC Fans AC Fan, 172x51mm, 115VAC, 135CFM, Natural Color, Ball Bearing, Terminals
FAN AXIAL 172X50.8MM 115VAC TERM
AC FAN, 135CFM, 16W, 1800RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:135CFM; Noise Rating:33dB; Power Rating:16W RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OA172AN-11-3TB-ND | OA172AN-11-3TB | OA172AN-11-3TB | 36AJ7225 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans | Ac Fan, 135Cfm, 16W, 1800Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | 135 SCFM (229 m³/hr) | |
| Maximum Static Pressure | 0.4300 in H2O (0.8034 Torr) | |||
| Maximum Sound Level | 33 dbA | 33 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |