ORION Fans AC Fans OA172AN-11-2TB

Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - OA172AN-11-2TB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Terminals

Fan Tubeaxial 115VAC Round - 172mm Dia Ball 170.0 CFM (4.76m³/min) 2 Terminals

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - OA172AN-11-2TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
OA172AN-11-2TB
Fans, Thermal Management - Fans - AC Fans OA172AN-11-2TB
FAN AXIAL 172X50.8MM 115VAC TERM

FAN AXIAL 172X50.8MM 115VAC TERM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, 172x51mm, 115VAC, 170CFM, Natural Color, Ball Bearing, Terminals

AC Fans AC Fan, 172x51mm, 115VAC, 170CFM, Natural Color, Ball Bearing, Terminals

Buy Now Datasheet
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7224 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7224
Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7224
AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

AC FAN, 170CFM, 20W, 2400RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:170CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OA172AN-11-2TB-ND OA172AN-11-2TB OA172AN-11-2TB 36AJ7224
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans AC Fans Ac Fan, 170Cfm, 20W, 2400Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr) 170 SCFM (289 m³/hr)
Maximum Static Pressure 0.4900 in H2O (0.9155 Torr)
Maximum Sound Level 42 dbA 42 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHLW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details