Fan Tubeaxial 115VAC Round - 172mm Dia Ball 235.0 CFM (6.58m³/min) 2 Terminals
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AC Fans AC Fan, 172x51mm, 115VAC, 235CFM, 46dBA, 35W, Natural Color, Ball Bearing, Terminals
AC FAN, 235CFM, 35W, 3200RPM, 172X51MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:235CFM; Noise Rating:52dB; Power Rating:35W RoHS Compliant: Yes
FAN AXIAL 172X50.8MM 115VAC TERM
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1481-ND | 70103599 | OA172AN-11-1TB | 36AJ7222 | OA172AN-11-1TB |
| Product Name | AC Fans | Fan, AC Cooling, 6.8"x2", CFM235 | AC Fans | Ac Fan, 235Cfm, 35W, 3200Rpm, 172X51Mm; Nominal Rated Voltage Ac Orion Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | 235 SCFM (399 m³/hr) | |
| Maximum Static Pressure | 0.7000 in H2O (1.31 Torr) | 0.7000 in H2O (1.31 Torr) | |||
| Maximum Sound Level | 52 dbA | 50 dbA | 52 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts |