AXIAL FAN, 165CFM, BALL, 55MM, 172MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:165CFM; Noise Rating:46dB; Power Rating:32W RoHS Compliant: Yes
AC Fans AC Fan for Harsh Environment, All Metal, 172x55mm, 115VAC, 165CFM, 32W, 46dBA, 2500RPM, Dual Ball Bearing, Wire Leads, IP55 Rated
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 36AJ7217 | OA162AP-11-2WB1855 |
| Product Name | Axial Fan, 165Cfm, Ball, 55Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 165 SCFM (280 m³/hr) | |
| Nominal Voltage | 115 volts |