Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 210.0 CFM (5.88m³/min) 2 Wire Leads
AXIAL FAN, 210CFM, BALL, 55MM, 172MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:55mm; Bearing Type:Ball Bearing; Air Flow - CFM:210CFM; Noise Rating:54dB; Power Rating:42W RoHS Compliant: Yes
AC Fans AC Fan for Harsh Environment, All Metal, 172x55mm, 115VAC, 210CFM, 42W, 54dBA, 3200RPM, Dual Ball Bearing, Wire Leads, IP55 Rated
FAN AXIAL 172X55MM 115VAC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1527-ND | 36AJ7216 | OA162AP-11-1WB1855 | OA162AP-11-1WB1855 |
| Product Name | AC Fans | Axial Fan, 210Cfm, Ball, 55Mm, 172Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 210 SCFM (357 m³/hr) | 210 SCFM (357 m³/hr) | 210 SCFM (357 m³/hr) | |
| Maximum Static Pressure | 0.4200 in H2O (0.7847 Torr) | |||
| Maximum Sound Level | 54 dbA | 54 dbA | ||
| Nominal Voltage | 115 volts | 115 volts | 115 volts |