ORION Fans AC Fans OA125EC-UR-1WB

Description
Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 80.0 CFM (2.24m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 80.0 CFM (2.24m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA125EC-UR-1WB-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 80.0 CFM (2.24m³/min) 2 Wire Leads

Fan Tubeaxial 110/220VAC Square - 120mm L x 120mm H Ball 80.0 CFM (2.24m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 120Mm X 25Mm, 2.8W, 220Vac; Nominal Rated Voltage Ac Orion Fans - 91AH9584 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm X 25Mm, 2.8W, 220Vac; Nominal Rated Voltage Ac Orion Fans
91AH9584
Axial Fan, 120Mm X 25Mm, 2.8W, 220Vac; Nominal Rated Voltage Ac Orion Fans 91AH9584
AXIAL FAN, 120MM X 25MM, 2.8W, 220VAC; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:49dBA; Power Rating:2.8W RoHS Compliant: Yes

AXIAL FAN, 120MM X 25MM, 2.8W, 220VAC; Nominal Rated Voltage AC:110V / 220V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:49dBA; Power Rating:2.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA125EC-UR-1WB-ND 91AH9584
Product Name AC Fans Axial Fan, 120Mm X 25Mm, 2.8W, 220Vac; Nominal Rated Voltage Ac Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 80 SCFM (136 m³/hr) 80 SCFM (136 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 49 dbA
Nominal Voltage 110 to 220 volts 110 to 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details