Fan Tubeaxial 230VAC Square - 120mm L x 120mm H Ball 75.0 CFM (2.10m³/min) 2 Wire Leads
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
FAN AXIAL 119.5X26.2MM 230VAC
AC FAN, 75CFM, 14W, 2900RPM, 120X25MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:42dB; Power Rating:14W; IP Rating:-RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AC Fans AC Fan, 120x25mm, 230VAC, 75CFM, 14W, 42dBA, 2900RPM, Dual Ball Bearing, Wire Leads
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1026-ND | 70103448 | OA125AP-22-1WB | 36AJ7210 | OA125AP-22-1WB | OA125AP-22-1WB |
| Product Name | AC Fans | Fan; 120 x 120 mm; 26 mm; 230 VAC; 81 CFM; 13 W; 33 dBA; Ball; 2900 RPM | Fans, Thermal Management - Fans - AC Fans | Ac Fan, 75Cfm, 14W, 2900Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans | FAN AC 120X25 220V BALL, 75cfm | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 75 SCFM (127 m³/hr) | 81 SCFM (138 m³/hr) | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | 0.2300 in H2O (0.4297 Torr) | ||||
| Maximum Sound Level | 42 dbA | 37 dbA | 42 dbA | |||
| Nominal Voltage | 230 volts | 220 volts | 230 volts | 230 volts | 220 volts |