ORION Fans AC Fans OA125AP-11-3WB

Description
115VAC 120X25MM
Request a Quote Datasheet
Description
115VAC 120X25MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA125AP-11-3WB-ND - DigiKey
Thief River Falls, MN, United States
115VAC 120X25MM

115VAC 120X25MM

Buy Now Datasheet
Ac Fan, 53Cfm, 11W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7207 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 53Cfm, 11W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7207
Ac Fan, 53Cfm, 11W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7207
AC FAN, 53CFM, 11W, 2000RPM, 120X25MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:33dB; Power Rating:11W; IP Rating:-RoHS Compliant: Yes

AC FAN, 53CFM, 11W, 2000RPM, 120X25MM; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:53CFM; Noise Rating:33dB; Power Rating:11W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
FAN AC 120X25 115V BALL, 53cfm - OA125AP-11-3WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 120X25 115V BALL, 53cfm
OA125AP-11-3WB
FAN AC 120X25 115V BALL, 53cfm OA125AP-11-3WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA125AP-11-3WB-ND 36AJ7207 OA125AP-11-3WB
Product Name AC Fans Ac Fan, 53Cfm, 11W, 2000Rpm, 120X25Mm; Nominal Rated Voltage Ac Orion Fans FAN AC 120X25 115V BALL, 53cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr) 53 SCFM (90.09 m³/hr) 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1000 SCFM (1699 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 160 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details