Fan Tubeaxial 115VAC Square - 120mm L x 120mm H Ball 75.0 CFM (2.10m³/min) 2 Wire Leads
FAN AXIAL 119.5X26.2MM 115VAC
AC Fans AC Fan, 120x25mm, 115VAC, 75CFM, 11W, 42dBA, 2900RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
AXIAL FAN, BALL, 75CFM, 42DB, 11W, 115V; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:75CFM; Noise Rating:42dBA; Power Rating:11W RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1022-ND | OA125AP-11-1WB | OA125AP-11-1WB | OA125AP-11-1WB | 70103428 | OA125AP-11-1WB | 89AH2374 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | FAN AC 120X25 115V BALL, 75cfm | Fan; 120 x 120 mm; 26 mm; 115 VAC; 81 CFM; 13 W; 33 dBA; Ball; 2900 RPM | ORIN Axial | Axial Fan, Ball, 75Cfm, 42Db, 11W, 115V; Nominal Rated Voltage Ac Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 75 SCFM (127 m³/hr) | 81 SCFM (138 m³/hr) | 75 SCFM (127 m³/hr) | ||
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) | 0.2300 in H2O (0.4297 Torr) | |||||
| Maximum Sound Level | 42 dbA | 42 dbA | 37 dbA | ||||
| Nominal Voltage | 115 volts | 115 volts | 115 volts | 115 volts | 115 volts |