ORION Fans OA125 Series OA125AP-11-1*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA125 Series - OA125AP-11-1* - ORION Fans
Dallas, TX, USA
OA125 Series
OA125AP-11-1*
OA125 Series OA125AP-11-1*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG or terminals

Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA125AP-11-1*
Product Name OA125 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81 SCFM (138 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125E - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 45 dbA
View Details
Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details