ORION Fans AC Fans OA119AP-22-3TB

Description
230VAC 127X38MM
Request a Quote Datasheet
Description
230VAC 127X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA119AP-22-3TB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 127X38MM

230VAC 127X38MM

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 127x38mm, 230VAC, 74CFM, 7W, 28dBA, 1400RPM, Dual Ball Bearing, Terminals

AC Fans AC Fan, 127x38mm, 230VAC, 74CFM, 7W, 28dBA, 1400RPM, Dual Ball Bearing, Terminals

Buy Now Datasheet
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans - 36AJ7203 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans
36AJ7203
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans 36AJ7203
AC FAN - 230V 127 X 127 X 38MM ROHS COMPLIANT: YES

AC FAN - 230V 127 X 127 X 38MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
FAN AC 127X38 220V BALL, 74cfm - OA119AP-22-3TB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 220V BALL, 74cfm
OA119AP-22-3TB
FAN AC 127X38 220V BALL, 74cfm OA119AP-22-3TB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA119AP-22-3TB-ND OA119AP-22-3TB 36AJ7203 OA119AP-22-3TB
Product Name AC Fans AC Fans Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans FAN AC 127X38 220V BALL, 74cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 74 SCFM (126 m³/hr) 74 SCFM (126 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 28.2 dbA
Nominal Voltage 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details