ORION Fans AC Fans OA119AP-22-2WB1855

Description
230VAC 127X38MM METAL
Request a Quote Datasheet
Description
230VAC 127X38MM METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA119AP-22-2WB1855-ND - DigiKey
Thief River Falls, MN, United States
230VAC 127X38MM METAL

230VAC 127X38MM METAL

Buy Now Datasheet
FAN AC 127X38 230V all metal IP55 wire lead - OA119AP-22-2WB1855 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 230V all metal IP55 wire lead
OA119AP-22-2WB1855
FAN AC 127X38 230V all metal IP55 wire lead OA119AP-22-2WB1855
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans - 36AJ7202 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans
36AJ7202
Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans 36AJ7202
AC FAN, 105CFM, 20W, 2400RPM, 127X38.5MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

AC FAN, 105CFM, 20W, 2400RPM, 127X38.5MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:105CFM; Noise Rating:42dB; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 230VAC, 105CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 230VAC, 105CFM, 20W, 42dBA, 2400RPM, Dual Ball Bearing, Wire Leads, IP55 Rated

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA119AP-22-2WB1855-ND OA119AP-22-2WB1855 36AJ7202 OA119AP-22-2WB1855
Product Name AC Fans FAN AC 127X38 230V all metal IP55 wire lead Ac Fan, 105Cfm, 20W, 2400Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.2500 in H2O (0.4671 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 230 volts 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
Axial Fans - 2557284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 12 volts
View Details