ORION Fans AC Fans OA119AP-22-2WB

Description
230VAC 127X38MM
Request a Quote Datasheet
Description
230VAC 127X38MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 1053-OA119AP-22-2WB-ND - DigiKey
Thief River Falls, MN, United States
230VAC 127X38MM

230VAC 127X38MM

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans AC Fan, 127x38mm, 230VAC, 95CFM, 10W, 37dBA, 2300RPM, Dual Ball Bearing, Wire Leads

AC Fans AC Fan, 127x38mm, 230VAC, 95CFM, 10W, 37dBA, 2300RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans - 36AJ7201 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans
36AJ7201
Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans 36AJ7201
AC FAN - 230V 127 X 127 X 38MM ROHS COMPLIANT: YES

AC FAN - 230V 127 X 127 X 38MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
FAN AC 127X38 220V BALL, 95cfm - OA119AP-22-2WB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 220V BALL, 95cfm
OA119AP-22-2WB
FAN AC 127X38 220V BALL, 95cfm OA119AP-22-2WB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OA119AP-22-2WB-ND OA119AP-22-2WB 36AJ7201 OA119AP-22-2WB
Product Name AC Fans AC Fans Ac Fan 230V 127 X 127 X 38Mm Rohs Compliant Orion Fans FAN AC 127X38 220V BALL, 95cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 95 SCFM (161 m³/hr) 95 SCFM (161 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 37.4 dbA
Nominal Voltage 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.6 SCFM (45.21 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-45300(B) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6400 SCFM (10878 m³/hr)
Maximum Sound Level 94 dbA
View Details