ORION Fans OA119 Series OA119AP-22-2*

Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V
Datasheet
Description
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OA119 Series - OA119AP-22-2* - ORION Fans
Dallas, TX, USA
OA119 Series
OA119AP-22-2*
OA119 Series OA119AP-22-2*
Frame Diecast Aluminum Impeller PBT, UL94V-O plastic Connection 2x Lead Wires 22 AWG or terminals Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V

Frame Diecast Aluminum

Impeller PBT, UL94V-O plastic

Connection 2x Lead Wires 22 AWG or terminals

Motor Shaded pole, impedance and thermally protected. Tachometer available. (5VTTL), input 5 ~24V

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OA119AP-22-2*
Product Name OA119 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95 SCFM (161 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 37 dbA
Nominal Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Axial Fan - 106ZA - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details