Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 128.0 CFM (3.58m³/min) 2 Wire Leads
AC FAN, 128CFM, 26W, 2950RPM, 127X38.5MM; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38.5mm; Bearing Type:Ball Bearing; Air Flow - CFM:128CFM; Noise Rating:48dB; Power Rating:26W RoHS Compliant: Yes
AC Fans AC Fan for Harsh Environment, All Metal, 127x38mm, 230VAC, 128CFM, 26W, 48dBA, 2950RPM, Dual Ball Bearing, Wire Leads, IP55 Rated
FAN AXIAL 127X38.5MM 230VAC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1517-ND | 36AJ7198 | OA119AP-22-1WB1855 | OA119AP-22-1WB1855 |
| Product Name | AC Fans | Ac Fan, 128Cfm, 26W, 2950Rpm, 127X38.5Mm; Nominal Rated Voltage Ac Orion Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 128 SCFM (218 m³/hr) | 128 SCFM (218 m³/hr) | 128 SCFM (218 m³/hr) | |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) | |||
| Maximum Sound Level | 48 dbA | 48 dbA | ||
| Nominal Voltage | 230 volts | 230 volts | 230 volts |