ORION Fans AC Fans OA119AP-22-1TS

Description
AC Fans AC Fan, 127x38mm, 220VAC, 130CFM, Sleeve Bearing, Terminals
Datasheet
Description
AC Fans AC Fan, 127x38mm, 220VAC, 130CFM, Sleeve Bearing, Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
AC Fans AC Fan, 127x38mm, 220VAC, 130CFM, Sleeve Bearing, Terminals

AC Fans AC Fan, 127x38mm, 220VAC, 130CFM, Sleeve Bearing, Terminals

Buy Now Datasheet
FAN AC 127X38 220V SLEEVE, 130cfm - OA119AP-22-1TS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN AC 127X38 220V SLEEVE, 130cfm
OA119AP-22-1TS
FAN AC 127X38 220V SLEEVE, 130cfm OA119AP-22-1TS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number OA119AP-22-1TS OA119AP-22-1TS
Product Name AC Fans FAN AC 127X38 220V SLEEVE, 130cfm
Maximum Air Flow 130 SCFM (221 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-04010CAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details