Fan Tubeaxial 230VAC Square - 127mm L x 127mm H Ball 130.0 CFM (3.64m³/min) 2 Terminals
Orion heavy-duty AC fans are in use worldwide in all types of applications. Designed and manufactured to exacting UL, cUL, TÜV and/or VDE approvals. Check out Orion's smallest AC fans — the OA60AP Series.
Features:
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, BALL, 130CFM, 46DB, 14W, 230V; Nominal Rated Voltage AC:230V; Fan Frame Type:Square; Fan Frame Size:127mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:130CFM; Noise Rating:46dBA; Power Rating:14W RoHS Compliant: Yes
AC Fans AC Fan, 127x38mm, 230VAC, 130CFM, 14W, 46dBA, 2750RPM, Dual Ball Bearing, Terminals
FAN AXIAL 127X38.5MM 230VAC TERM
| DigiKey | Allied Electronics, Inc. | Galco Industrial Electronics | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1017-ND | 70103591 | OA119AP-22-1TB | OA119AP-22-1TB | 89AH2372 | OA119AP-22-1TB | OA119AP-22-1TB |
| Product Name | AC Fans | Fan; 5 x 5 in.; 1.5 in.; 230 VAC; 130 CFM (Max.); 12 W; AC; 46 dB; Ball | ORIN Axial | FAN AC 127X38 220V BALL, 130cfm | Axial Fan, Ball, 130Cfm, 46Db, 14W, 230V; Nominal Rated Voltage Ac Orion Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||||
| Maximum Air Flow | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | 130 SCFM (221 m³/hr) | ||
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | 0.2400 in H2O (0.4484 Torr) | |||||
| Maximum Sound Level | 46 dbA | 39 dbA | 46 dbA | ||||
| Nominal Voltage | 230 volts | 220 volts | 220 volts | 230 volts | 230 volts |